multicomp PRO Resistor, Thick Film, 36Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0603WGF3602T5E-TR

Description
RESISTOR, THICK FILM, 36KOHM, 63mW, 1%, FULL REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 36KOHM, 63mW, 1%, FULL REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 36Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 36Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4581
Resistor, Thick Film, 36Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4581
RESISTOR, THICK FILM, 36KOHM, 63mW, 1%, FULL REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 36KOHM, 63mW, 1%, FULL REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4581
Product Name Resistor, Thick Film, 36Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details