multicomp PRO Thick Film Resistor, 330Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0603WGF3303T5E-TR

Description
THICK FILM RESISTOR, 330KOHM, 63mW, 1%, FULL REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 330KOHM, 63mW, 1%, FULL REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 330Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4573 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 330Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4573
Thick Film Resistor, 330Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4573
THICK FILM RESISTOR, 330KOHM, 63mW, 1%, FULL REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 330KOHM, 63mW, 1%, FULL REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4573
Product Name Thick Film Resistor, 330Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details