multicomp PRO Resistor, Thick Film Chip, 27 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0603WGF270JT5E-TR

Description
RESISTOR, THICK FILM CHIP, 27 OHM 63mW, 1%, FULL REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM CHIP, 27 OHM 63mW, 1%, FULL REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film Chip, 27 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 27 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4545
Resistor, Thick Film Chip, 27 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4545
RESISTOR, THICK FILM CHIP, 27 OHM 63mW, 1%, FULL REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 27 OHM 63mW, 1%, FULL REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4545
Product Name Resistor, Thick Film Chip, 27 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers