multicomp PRO Resistor, Thick Film Chip, 15 Ohm 63Mw, 1%; Resistance Multicomp Pro MC0603WGF150JT5E-TR

Description
RESISTOR, THICK FILM CHIP, 15 OHM 63mW, 1%; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM CHIP, 15 OHM 63mW, 1%; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film Chip, 15 Ohm 63Mw, 1%; Resistance Multicomp Pro - 58K4485 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 15 Ohm 63Mw, 1%; Resistance Multicomp Pro
58K4485
Resistor, Thick Film Chip, 15 Ohm 63Mw, 1%; Resistance Multicomp Pro 58K4485
RESISTOR, THICK FILM CHIP, 15 OHM 63mW, 1%; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 15 OHM 63mW, 1%; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4485
Product Name Resistor, Thick Film Chip, 15 Ohm 63Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details