The Multicomp Pro Thick Film Resistor, part number 58K4469, has a resistance value of 120 Ohms with a tolerance of ±1%. It is designed for a power rating of 63 mW and is suitable for both flow and reflow soldering processes. The resistor is housed in a 0603 case size (1608 metric), making it compact and lightweight, which can help reduce assembly costs when used with placement machines. The product is RoHS compliant, ensuring it meets environmental regulations. Its performance specifications include a minimum insulation resistance of 1,000 M,Ѷ and a maximum operating temperature range of -55°C to +155°C. This resistor is ideal for general-purpose applications where precise resistance values are required.
RESISTOR, THICK FILM, 120 OHM, 63mW, 1%, FULL REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K4469 |
| Product Name | Resistor, Thick Film, 120 Ohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |