The Multicomp thick film chip resistor, part number 04P0416, has a resistance value of 392 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.1 W (100 mW) and is packaged in a compact 0603 case size (1.6 mm x 0.8 mm). This resistor is suitable for both flow and reflow soldering processes, making it versatile for various assembly methods. The device features a temperature coefficient of ±200 PPM/°C for resistances between 11 Ω and 100 Ω, and ±100 PPM/°C for resistances above 100 Ω. It is RoHS compliant, ensuring it meets environmental standards. The resistor is designed for general-purpose applications, providing reliable performance in electronic circuits.
RES, THICK FILM, 392K, 1%, 0.1W, 0603; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04P0416 |
| Product Name | Res, Thick Film, 392K, 1%, 0.1W, 0603; Resistance Multicomp |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |