multicomp PRO Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Multicomp Pro MC0603SAF3162T5E

Description
RES, THICK FILM, 31K6, 1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 31K6, 1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Multicomp Pro - 79M5962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Multicomp Pro
79M5962
Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Multicomp Pro 79M5962
RES, THICK FILM, 31K6, 1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M5962
Product Name Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details