The Multicomp Pro Thick Film Chip Resistor, part number 04P0374, has a resistance value of 300 ohms with a tolerance of ±1%. It is rated for a power dissipation of 0.1W (100mW) and is housed in a compact 0603 package (1608 metric). This resistor is suitable for both flow and reflow soldering processes, which can help reduce assembly costs and improve compatibility with automated placement machines. The resistor features a temperature coefficient of ±200 PPM/°C for resistances above 100 ohms, ensuring stable performance across varying temperatures. It has a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage without evidence of flashover or insulation breakdown. The device is also RoHS compliant, making it suitable for environmentally conscious designs. Engineers looking for a reliable, compact resistor for general-purpose applications may find this component suitable for their projects.
RES, THICK FILM, 300R, 1%, 0.1W, 0603; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04P0374 |
| Product Name | Res, Thick Film, 300R, 1%, 0.1W, 0603; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |