multicomp PRO Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Multicomp Pro MC0603SAF2702T5E

Description
RES, THICK FILM, 27K, 1%, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 27K, 1%, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Multicomp Pro - 04P0360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Multicomp Pro
04P0360
Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Multicomp Pro 04P0360
RES, THICK FILM, 27K, 1%, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0360
Product Name Res, Thick Film, 27K, 1%, 0.1W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details