The Multicomp Pro Thick Film Chip Resistor, part number 79M5930, features a resistance value of 2 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is housed in a compact 0603 case size. This resistor is suitable for both flow and reflow soldering processes, which can help reduce assembly costs and improve compatibility with automated placement machines. The temperature coefficient for this resistor is specified as ±200 PPM/°C for resistance values between 11Ω and 100Ω. It offers a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage without evidence of flashover or insulation breakdown. The resistor is designed to maintain stability under various conditions, including temperature cycling and humidity, with a maximum resistance change of ±5% under specified load life conditions. Engineers considering this resistor for their projects should note its RoHS compliance and general-purpose application suitability.
RES, THICK FILM, 2K, 1%, 0.1W, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 79M5930 |
| Product Name | Res, Thick Film, 2K, 1%, 0.1W, 0603; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |