multicomp PRO Res, Thick Film, 19K1, 1%, 0.1W, 0603; Resistance Multicomp Pro MC0603SAF1912T5E

Description
RES, THICK FILM, 19K1, 1%, 0.1W, 0603; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 19K1, 1%, 0.1W, 0603; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 19K1, 1%, 0.1W, 0603; Resistance Multicomp Pro - 79M5927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.1W, 0603; Resistance Multicomp Pro
79M5927
Res, Thick Film, 19K1, 1%, 0.1W, 0603; Resistance Multicomp Pro 79M5927
RES, THICK FILM, 19K1, 1%, 0.1W, 0603; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 19K1, 1%, 0.1W, 0603; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M5927
Product Name Res, Thick Film, 19K1, 1%, 0.1W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details