multicomp PRO Thick Film Resistor, 1.74Kohm, 100Mw, 1%; Resistance Multicomp Pro MC0603SAF1741T5E

Description
THICK FILM RESISTOR, 1.74KOHM, 100mW, 1%; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 1.74KOHM, 100mW, 1%; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1.74Kohm, 100Mw, 1%; Resistance Multicomp Pro - 04P0290 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.74Kohm, 100Mw, 1%; Resistance Multicomp Pro
04P0290
Thick Film Resistor, 1.74Kohm, 100Mw, 1%; Resistance Multicomp Pro 04P0290
THICK FILM RESISTOR, 1.74KOHM, 100mW, 1%; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.74KOHM, 100mW, 1%; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0290
Product Name Thick Film Resistor, 1.74Kohm, 100Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details