The Multicomp Pro thick film chip resistor, part number 58Y4219, features a resistance value of 0 ohms and is housed in a 0603 case/package size. It has a power rating of 100 mW and a maximum current rating of 1 A. This resistor is suitable for both flow and reflow soldering processes, which can help reduce assembly costs and improve compatibility with placement machines. The temperature coefficient for this resistor is specified as ,â§ ±400 PPM/°C for resistance values from 1Ω to 10Ω, and ,â§ ±200 PPM/°C for values from 11Ω to 100Ω. It offers a minimum insulation resistance of 1,000 MΩ and is designed to withstand a dielectric voltage without evidence of flashover or insulation breakdown. The resistor also demonstrates good solderability with a minimum coverage of 95%. Engineers may consider this component for applications requiring compact size and reliable performance in various environmental conditions, as it operates effectively within a temperature range of -55°C to +155°C.
RES, 0R, 100MW, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:Multicomp Pro Film Chip Resistors; Product Length:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58Y4219 |
| Product Name | Res, 0R, 100Mw, 0603, Thick Film; Resistor Case / Package Multicomp Pro |
| Configuration | Single Resistor |