multicomp PRO Ceramic Capacitor 6Pf 50V, C0G/np0, 0.5Pf, 0603; Capacitance Multicomp Pro MC0603N6R0D500CT

Description
CERAMIC CAPACITOR 6PF 50V, C0G/NP0, 0.5pF, 0603; Capacitance:6pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 6PF 50V, C0G/NP0, 0.5pF, 0603; Capacitance:6pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6Pf 50V, C0G/np0, 0.5Pf, 0603; Capacitance Multicomp Pro - 06R5262 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6Pf 50V, C0G/np0, 0.5Pf, 0603; Capacitance Multicomp Pro
06R5262
Ceramic Capacitor 6Pf 50V, C0G/np0, 0.5Pf, 0603; Capacitance Multicomp Pro 06R5262
CERAMIC CAPACITOR 6PF 50V, C0G/NP0, 0.5pF, 0603; Capacitance:6pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6PF 50V, C0G/NP0, 0.5pF, 0603; Capacitance:6pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 6Pf 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Multicomp Pro - 06R5263 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6Pf 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Multicomp Pro
06R5263
Capacitor Ceramic 6Pf 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Multicomp Pro 06R5263
CAPACITOR CERAMIC 6PF 50V, C0G/NP0, 0.5pF, 0603, FULL REEL; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 6PF 50V, C0G/NP0, 0.5pF, 0603, FULL REEL; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 6 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0413 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 6 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0413
Smd Multilayer Ceramic Capacitor, Mc Series, 6 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0413
SMD Multilayer Ceramic Capacitor, MC Series, 6 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 6 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 6 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 74X9896 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 6 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
74X9896
Multilayer Ceramic Capacitor, Mc Series, 6 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 74X9896
Multilayer Ceramic Capacitor, MC Series, 6 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 6 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5262 33R0413
Product Name Ceramic Capacitor 6Pf 50V, C0G/np0, 0.5Pf, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 6 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers