multicomp PRO Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro MC0603N680J500CT

Description
CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0603; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0603; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro - 06R5203 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro
06R5203
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro 06R5203
CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0603; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0603; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5204 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro
06R5204
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro 06R5204
CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0427 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0427
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0427
SMD Multilayer Ceramic Capacitor, MC Series, 68 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 68 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8608 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8608
Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8608
SMD Multilayer Ceramic Capacitor, MC Series, 68 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 68 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5203 06R5204 33R0427
Product Name Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 68 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details