multicomp PRO Ceramic Capacitor 4Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Multicomp Pro MC0603N4R0C500CT

Description
CERAMIC CAPACITOR 4PF 50V, C0G/NP0, 0.25pF, 0603; Capacitance:4pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4PF 50V, C0G/NP0, 0.25pF, 0603; Capacitance:4pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Multicomp Pro - 06R5180 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Multicomp Pro
06R5180
Ceramic Capacitor 4Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Multicomp Pro 06R5180
CERAMIC CAPACITOR 4PF 50V, C0G/NP0, 0.25pF, 0603; Capacitance:4pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4PF 50V, C0G/NP0, 0.25pF, 0603; Capacitance:4pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 4Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro - 03AC3208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
03AC3208
Cap, 4Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro 03AC3208
CAP, 4PF, 50V, C0G/NP0, 0603, REEL; Capacitance:4pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 4PF, 50V, C0G/NP0, 0603, REEL; Capacitance:4pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 4 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0411 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 4 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0411
Multilayer Ceramic Capacitor, Mc Series, 4 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0411
Multilayer Ceramic Capacitor, MC Series, 4 pF, 0.25pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 4 pF, 0.25pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5180 03AC3208 33R0411
Product Name Ceramic Capacitor 4Pf 50V, C0G/np0, 0.25Pf, 0603; Capacitance Multicomp Pro Cap, 4Pf, 50V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 4 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 4.00E-6 microF 4.00E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details