multicomp PRO Capacitor Ceramic 33Pf 200V, C0G, 5%, 0603; Capacitance Multicomp Pro MC0603N330J201CT

Description
CAPACITOR CERAMIC 33PF 200V, C0G, 5%, 0603; Capacitance:33pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 33PF 200V, C0G, 5%, 0603; Capacitance:33pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 33Pf 200V, C0G, 5%, 0603; Capacitance Multicomp Pro - 21T9808 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 200V, C0G, 5%, 0603; Capacitance Multicomp Pro
21T9808
Capacitor Ceramic 33Pf 200V, C0G, 5%, 0603; Capacitance Multicomp Pro 21T9808
CAPACITOR CERAMIC 33PF 200V, C0G, 5%, 0603; Capacitance:33pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 200V, C0G, 5%, 0603; Capacitance:33pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T6821 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T6821
Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T6821
SMD Multilayer Ceramic Capacitor, MC Series, 33 pF, 5%, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 33 pF, 5%, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 21T9808 23T6821
Product Name Capacitor Ceramic 33Pf 200V, C0G, 5%, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 33 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers