multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603N2R2C201CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 2.2 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 2.2 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T6814 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T6814
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T6814
SMD Multilayer Ceramic Capacitor, MC Series, 2.2 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2.2 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Pf, 200V, C0G, 0603, Reel; Capacitance Multicomp Pro - 03AC3203 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 200V, C0G, 0603, Reel; Capacitance Multicomp Pro
03AC3203
Cap, 2.2Pf, 200V, C0G, 0603, Reel; Capacitance Multicomp Pro 03AC3203
CAP, 2.2PF, 200V, C0G, 0603, REEL; Capacitance:2.2pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 2.2PF, 200V, C0G, 0603, REEL; Capacitance:2.2pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T6814 03AC3203
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 2.2Pf, 200V, C0G, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C553U050CJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details