multicomp PRO Cap, 24Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro MC0603N240J500CT

Description
CAP, 24PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:24pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 24PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:24pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 24Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro - 97Y2191 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 24Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
97Y2191
Cap, 24Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro 97Y2191
CAP, 24PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:24pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 24PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:24pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2191
Product Name Cap, 24Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Capacitance Range 2.40E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers