multicomp PRO Cap, 20Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro MC0603N200J500CT

Description
CAP, 20PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:20pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 20PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:20pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 20Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro - 97Y2190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
97Y2190
Cap, 20Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro 97Y2190
CAP, 20PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:20pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 20PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:20pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2190
Product Name Cap, 20Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Capacitance Range 2.00E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details