multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603N1R5C201CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, part number 23T6813, features a capacitance of 1.5 pF with a tolerance of ±0.25 pF. It is constructed with a C0G/NP0 dielectric, which provides high stability and low loss characteristics. This capacitor is rated for a maximum voltage of 200 V and is housed in a compact 0603 (1608 metric) package size. It is RoHS compliant, ensuring it meets environmental regulations. The capacitor is suitable for applications requiring high reliability and stability, such as high-frequency power converters and DC-DC converters. Its design allows for effective voltage distribution, making it a reliable choice for various electronic circuits.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, part number 23T6813, features a capacitance of 1.5 pF with a tolerance of ±0.25 pF. It is constructed with a C0G/NP0 dielectric, which provides high stability and low loss characteristics. This capacitor is rated for a maximum voltage of 200 V and is housed in a compact 0603 (1608 metric) package size. It is RoHS compliant, ensuring it meets environmental regulations. The capacitor is suitable for applications requiring high reliability and stability, such as high-frequency power converters and DC-DC converters. Its design allows for effective voltage distribution, making it a reliable choice for various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T6813 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T6813
Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T6813
SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1.5 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6813
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 1.5 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details