multicomp PRO Ceramic Capacitor 180Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro MC0603N181J500CT

Description
CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro - 06R5141 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro
06R5141
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro 06R5141
CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5142 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro
06R5142
Ceramic Capacitor 180Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro 06R5142
CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 180 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0432 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 180 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0432
Smd Multilayer Ceramic Capacitor, Mc Series, 180 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0432
SMD Multilayer Ceramic Capacitor, MC Series, 180 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 180 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5141 33R0432
Product Name Ceramic Capacitor 180Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 180 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.80E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers