multicomp PRO Cap, 1000Pf, 25V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro MC0603N102J250CT

Description
CAP, 1000PF, 25V, 5%, C0G, 0603, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 1000PF, 25V, 5%, C0G, 0603, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 25V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro - 97Y2186 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro
97Y2186
Cap, 1000Pf, 25V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro 97Y2186
CAP, 1000PF, 25V, 5%, C0G, 0603, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 25V, 5%, C0G, 0603, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2186
Product Name Cap, 1000Pf, 25V, 5%, C0G, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details