multicomp PRO Ceramic Capacitor 0.047Uf 50V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro MC0603F473Z500CT

Description
CERAMIC CAPACITOR 0.047UF 50V, Y5V, +80,-20%, 0603; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.047UF 50V, Y5V, +80,-20%, 0603; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf 50V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro - 06R5093 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro
06R5093
Ceramic Capacitor 0.047Uf 50V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro 06R5093
CERAMIC CAPACITOR 0.047UF 50V, Y5V, +80,-20%, 0603; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, Y5V, +80,-20%, 0603; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0475 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0475
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0475
Multilayer Ceramic Capacitor, MC Series, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5093 33R0475
Product Name Ceramic Capacitor 0.047Uf 50V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.047 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details