multicomp PRO Cap, 0.33Μf, 25V, Y5V, 0603, Reel; Capacitance Multicomp Pro MC0603F334Z250CT

Description
CAP, 0.33µF, 25V, Y5V, 0603, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 0.33µF, 25V, Y5V, 0603, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.33Μf, 25V, Y5V, 0603, Reel; Capacitance Multicomp Pro - 97Y2179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 25V, Y5V, 0603, Reel; Capacitance Multicomp Pro
97Y2179
Cap, 0.33Μf, 25V, Y5V, 0603, Reel; Capacitance Multicomp Pro 97Y2179
CAP, 0.33µF, 25V, Y5V, 0603, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 25V, Y5V, 0603, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2179
Product Name Cap, 0.33Μf, 25V, Y5V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers