multicomp PRO Cap, 0.22Μf, 25V, Y5V, 0603, Reel; Capacitance Multicomp Pro MC0603F224Z250CT

Description
CAP, 0.22µF, 25V, Y5V, 0603, REEL; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 0.22µF, 25V, Y5V, 0603, REEL; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Μf, 25V, Y5V, 0603, Reel; Capacitance Multicomp Pro - 97Y2175 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 25V, Y5V, 0603, Reel; Capacitance Multicomp Pro
97Y2175
Cap, 0.22Μf, 25V, Y5V, 0603, Reel; Capacitance Multicomp Pro 97Y2175
CAP, 0.22µF, 25V, Y5V, 0603, REEL; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 25V, Y5V, 0603, REEL; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2175
Product Name Cap, 0.22Μf, 25V, Y5V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers