multicomp PRO Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603; Capacitance Multicomp Pro MC0603F105Z160CT

Description
CERAMIC CAPACITOR, 1UF, 16V, Y5V, +80, -20%, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1UF, 16V, Y5V, +80, -20%, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603; Capacitance Multicomp Pro - 06R5075 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603; Capacitance Multicomp Pro
06R5075
Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603; Capacitance Multicomp Pro 06R5075
CERAMIC CAPACITOR, 1UF, 16V, Y5V, +80, -20%, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, Y5V, +80, -20%, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0737 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0737
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0737
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Multicomp Pro - 48Y4464 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Multicomp Pro
48Y4464
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Multicomp Pro 48Y4464
CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5075 33R0737
Product Name Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, +80%, -20%, Y5V, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details