CERAMIC CAPACITOR, 0.1UF, 50V, Y5V, +80,-20%, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
CAP, 0.1µF, 50V, Y5V, 0603, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 06R5071 | 03AC3185 | 33R0481 |
| Product Name | Ceramic Capacitor, 0.1Uf, 50V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro | Cap, 0.1Μf, 50V, Y5V, 0603, Reel; Capacitance Multicomp Pro | Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, +80%, -20%, Y5V, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Capacitance Range | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) |