multicomp PRO Cap, 0.1Μf, 50V, 20%, Y5V, 0603, Reel; Capacitance Multicomp Pro MC0603F104M500CT

Description
CAP, 0.1µF, 50V, 20%, Y5V, 0603, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 0.1µF, 50V, 20%, Y5V, 0603, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Μf, 50V, 20%, Y5V, 0603, Reel; Capacitance Multicomp Pro - 97Y2173 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 20%, Y5V, 0603, Reel; Capacitance Multicomp Pro
97Y2173
Cap, 0.1Μf, 50V, 20%, Y5V, 0603, Reel; Capacitance Multicomp Pro 97Y2173
CAP, 0.1µF, 50V, 20%, Y5V, 0603, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 20%, Y5V, 0603, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2173
Product Name Cap, 0.1Μf, 50V, 20%, Y5V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers