multicomp PRO Ceramic Capacitor 0.01Uf, 50V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp Pro MC0603F103Z500CT

Description
CERAMIC CAPACITOR 0.01UF, 50V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Length:1.6mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF, 50V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 50V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5066 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp Pro
06R5066
Ceramic Capacitor 0.01Uf, 50V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp Pro 06R5066
CERAMIC CAPACITOR 0.01UF, 50V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 33R0463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
33R0463
Cap, 10000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 33R0463
CAP, 10000PF, 50V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 10000PF, 50V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5066 33R0463
Product Name Ceramic Capacitor 0.01Uf, 50V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Multicomp Pro Cap, 10000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers