multicomp PRO Cap, Mlcc, X7R, 8200Pf, 50V, 0603, Reel; Capacitance Multicomp Pro MC0603B822K500CT

Description
CAP, MLCC, X7R, 8200PF, 50V, 0603, REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 8200PF, 50V, 0603, REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 8200Pf, 50V, 0603, Reel; Capacitance Multicomp Pro - 33R0461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 8200Pf, 50V, 0603, Reel; Capacitance Multicomp Pro
33R0461
Cap, Mlcc, X7R, 8200Pf, 50V, 0603, Reel; Capacitance Multicomp Pro 33R0461
CAP, MLCC, X7R, 8200PF, 50V, 0603, REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 8200PF, 50V, 0603, REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 8200Pf, 50V, 0603, Reel; Capacitance Multicomp Pro - 03AC3180 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 8200Pf, 50V, 0603, Reel; Capacitance Multicomp Pro
03AC3180
Cap, Mlcc, X7R, 8200Pf, 50V, 0603, Reel; Capacitance Multicomp Pro 03AC3180
CAP, MLCC, X7R, 8200PF, 50V, 0603, REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 8200PF, 50V, 0603, REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0461
Product Name Cap, Mlcc, X7R, 8200Pf, 50V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers