multicomp PRO Cap, 560Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro MC0603B561K500CT

Description
CAP, 560PF, 50V, 10%, X7R, 0603, REEL; Capacitance:560pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 560PF, 50V, 10%, X7R, 0603, REEL; Capacitance:560pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 560Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3172 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3172
Cap, 560Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3172
CAP, 560PF, 50V, 10%, X7R, 0603, REEL; Capacitance:560pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 560PF, 50V, 10%, X7R, 0603, REEL; Capacitance:560pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 560Pf, 50V, 0603, Reel; Capacitance Multicomp Pro - 33R0443 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 560Pf, 50V, 0603, Reel; Capacitance Multicomp Pro
33R0443
Cap, Mlcc, X7R, 560Pf, 50V, 0603, Reel; Capacitance Multicomp Pro 33R0443
CAP, MLCC, X7R, 560PF, 50V, 0603, REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 560PF, 50V, 0603, REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3172 33R0443
Product Name Cap, 560Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 560Pf, 50V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details