multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B393K250CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.039 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 0.039 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0397 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0397
Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0397
Multilayer Ceramic Capacitor, MC Series, 0.039 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.039 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.039Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.039Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3170
Cap, 0.039Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3170
CAP, 0.039µF, 25V, 10%, X7R, 0603, REEL; Capacitance:39000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.039µF, 25V, 10%, X7R, 0603, REEL; Capacitance:39000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0397 03AC3170
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.039Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details