multicomp PRO Capacitor Ceramic 0.039Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro MC0603B393K160CT

Description
CAPACITOR CERAMIC 0.039UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.039UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.039Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5009 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.039Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R5009
Capacitor Ceramic 0.039Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R5009
CAPACITOR CERAMIC 0.039UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.039UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.039Uf 16V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R5008 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 16V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R5008
Ceramic Capacitor 0.039Uf 16V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R5008
CERAMIC CAPACITOR 0.039UF 16V, X7R, 10%, 0603; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 16V, X7R, 10%, 0603; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0379 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0379
Smd Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0379
SMD Multilayer Ceramic Capacitor, MC Series, 0.039 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.039 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.039Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.039Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3169
Cap, 0.039Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3169
CAP, 0.039µF, 16V, 10%, X7R, 0603, REEL; Capacitance:39000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.039µF, 16V, 10%, X7R, 0603, REEL; Capacitance:39000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5009 33R0379 03AC3169
Product Name Capacitor Ceramic 0.039Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.039 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.039Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0390 microF 0.0390 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details