multicomp PRO Ceramic Capacitor 0.033Uf 25V, X7R, 20%, 0603; Capacitance Multicomp Pro MC0603B333M250CT

Description
CERAMIC CAPACITOR 0.033UF 25V, X7R, 20%, 0603; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.033UF 25V, X7R, 20%, 0603; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 25V, X7R, 20%, 0603; Capacitance Multicomp Pro - 06R5002 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 25V, X7R, 20%, 0603; Capacitance Multicomp Pro
06R5002
Ceramic Capacitor 0.033Uf 25V, X7R, 20%, 0603; Capacitance Multicomp Pro 06R5002
CERAMIC CAPACITOR 0.033UF 25V, X7R, 20%, 0603; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 25V, X7R, 20%, 0603; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Multicomp Pro - 97Y2165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Multicomp Pro
97Y2165
Cap, 0.033Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Multicomp Pro 97Y2165
CAP, 0.033µF, 25V, 20%, X7R, 0603, REEL; Capacitance:33000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.033µF, 25V, 20%, X7R, 0603, REEL; Capacitance:33000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5002 97Y2165
Product Name Ceramic Capacitor 0.033Uf 25V, X7R, 20%, 0603; Capacitance Multicomp Pro Cap, 0.033Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details