multicomp PRO Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro MC0603B331K500CT

Description
CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R4989 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R4989
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R4989
CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 330Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R4990 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R4990
Capacitor Ceramic, 330Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R4990
CAPACITOR CERAMIC, 330PF, 50V, X7R, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 330PF, 50V, X7R, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0437 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0437
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0437
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3165
Cap, 330Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3165
CAP, 330PF, 50V, 10%, X7R, 0603, REEL; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 50V, 10%, X7R, 0603, REEL; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06R4989 06R4990 33R0437 03AC3165
Product Name Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro Capacitor Ceramic, 330Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 330Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers