multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.027 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B273K250CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.027 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.027 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.027 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0395 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.027 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0395
Smd Multilayer Ceramic Capacitor, Mc Series, 0.027 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0395
SMD Multilayer Ceramic Capacitor, MC Series, 0.027 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.027 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.027Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3163 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3163
Cap, 0.027Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3163
CAP, 0.027µF, 25V, 10%, X7R, 0603, REEL; Capacitance:27000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.027µF, 25V, 10%, X7R, 0603, REEL; Capacitance:27000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0395 03AC3163
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.027 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.027Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details