multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B224K100CT

Description
Multilayer Ceramic Capacitor, MC Series, 220 nF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 220 nF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8742 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8742
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8742
Multilayer Ceramic Capacitor, MC Series, 220 nF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 220 nF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6178 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6178
Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6178
Multilayer Ceramic Capacitor, MC Series, 220 nF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 220 nF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8742
Product Name Multilayer Ceramic Capacitor, Mc Series, 220 Nf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers