multicomp PRO Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0603, Full Reel; Capacitance Multicomp Pro MC0603B222J500CT

Description
CAPACITOR, MLCC, 2.2NF, 50V, X7R, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, MLCC, 2.2NF, 50V, X7R, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0603, Full Reel; Capacitance Multicomp Pro - 90W2834 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0603, Full Reel; Capacitance Multicomp Pro
90W2834
Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0603, Full Reel; Capacitance Multicomp Pro 90W2834
CAPACITOR, MLCC, 2.2NF, 50V, X7R, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR, MLCC, 2.2NF, 50V, X7R, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6176 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6176
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6176
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0603; Capacitance Multicomp Pro - 90W2833 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0603; Capacitance Multicomp Pro
90W2833
Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0603; Capacitance Multicomp Pro 90W2833
CAPACITOR, MLCC, 2.2NF, 50V, X7R, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, 2.2NF, 50V, X7R, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 90W2834 06X6176
Product Name Capacitor, Mlcc, 2.2Nf, 50V, X7R, 0603, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details