multicomp PRO Cap, 0.18Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro MC0603B184K250CT

Description
CAP, 0.18µF, 25V, 10%, X7R, 0603, REEL; Capacitance:0.18µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.18µF, 25V, 10%, X7R, 0603, REEL; Capacitance:0.18µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.18Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 97Y2160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.18Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
97Y2160
Cap, 0.18Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 97Y2160
CAP, 0.18µF, 25V, 10%, X7R, 0603, REEL; Capacitance:0.18µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.18µF, 25V, 10%, X7R, 0603, REEL; Capacitance:0.18µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2160
Product Name Cap, 0.18Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1800 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details