multicomp PRO Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro MC0603B122K500CT

Description
CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 0603; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 0603; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R4932 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R4932
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R4932
CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 0603; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 0603; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R4933 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R4933
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R4933
CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 1200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0451 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 1200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0451
Multilayer Ceramic Capacitor, Mc Series, 1200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0451
Multilayer Ceramic Capacitor, MC Series, 1200 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 1200 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1200Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3153 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3153
Cap, 1200Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3153
CAP, 1200PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1200PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4932 33R0451 03AC3153
Product Name Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 1200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 1200Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0012 microF 0.0012 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers