multicomp PRO Cap, Mlcc, X7R, 0.1Uf, 10V, 0603, Reel; Capacitance Multicomp Pro MC0603B104K100CT

Description
CAP, MLCC, X7R, 0.1UF, 10V, 0603, REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 0.1UF, 10V, 0603, REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, MLCC, X7R, 0.1µF, 10V, 0603, Reel is a multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance of 0.1µF with a rated voltage of 10V and is housed in a 0603 (1608 metric) package. The capacitor has a tolerance of ±10% and utilizes X7R dielectric material, which provides stable capacitance over a wide temperature range of -55°C to +125°C. This component is suitable for various applications, including digital circuits, power supply bypassing, consumer electronics, and telecommunications. The product is RoHS compliant and comes with lead-free termination, ensuring compatibility with modern soldering processes.

Datasheet Summary
Powered by GS/AI

The Cap, MLCC, X7R, 0.1µF, 10V, 0603, Reel is a multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance of 0.1µF with a rated voltage of 10V and is housed in a 0603 (1608 metric) package. The capacitor has a tolerance of ±10% and utilizes X7R dielectric material, which provides stable capacitance over a wide temperature range of -55°C to +125°C. This component is suitable for various applications, including digital circuits, power supply bypassing, consumer electronics, and telecommunications. The product is RoHS compliant and comes with lead-free termination, ensuring compatibility with modern soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.1Uf, 10V, 0603, Reel; Capacitance Multicomp Pro - 97Y2154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 10V, 0603, Reel; Capacitance Multicomp Pro
97Y2154
Cap, Mlcc, X7R, 0.1Uf, 10V, 0603, Reel; Capacitance Multicomp Pro 97Y2154
CAP, MLCC, X7R, 0.1UF, 10V, 0603, REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 10V, 0603, REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2154
Product Name Cap, Mlcc, X7R, 0.1Uf, 10V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers