multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B102K201CT

Description
Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6164 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6164
Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6164
Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8718 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8718
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8718
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6164
Product Name Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details