multicomp PRO Capacitor, Mlcc, 1Nf, 50V, X7R, 0603; Capacitance Multicomp Pro MC0603B102J500CT

Description
CAPACITOR, MLCC, 1NF, 50V, X7R, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Description
CAPACITOR, MLCC, 1NF, 50V, X7R, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 1Nf, 50V, X7R, 0603; Capacitance Multicomp Pro - 90W2819 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 1Nf, 50V, X7R, 0603; Capacitance Multicomp Pro
90W2819
Capacitor, Mlcc, 1Nf, 50V, X7R, 0603; Capacitance Multicomp Pro 90W2819
CAPACITOR, MLCC, 1NF, 50V, X7R, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, 1NF, 50V, X7R, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6163 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6163
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6163
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8717 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8717
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8717
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 90W2819 06X6163
Product Name Capacitor, Mlcc, 1Nf, 50V, X7R, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers