multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B102J101CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8716 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8716
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8716
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6162 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6162
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6162
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, 1Nf, 100V, X7R, 0603; Capacitance Multicomp Pro - 90W2817 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 1Nf, 100V, X7R, 0603; Capacitance Multicomp Pro
90W2817
Capacitor, Mlcc, 1Nf, 100V, X7R, 0603; Capacitance Multicomp Pro 90W2817
CAPACITOR, MLCC, 1NF, 100V, X7R, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, 1NF, 100V, X7R, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8716 90W2817
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Capacitor, Mlcc, 1Nf, 100V, X7R, 0603; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers