multicomp PRO Cap, 0.047Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro MC0402X473K160CT

Description
CAP, 0.047µF, 16V, 10%, X5R, 0402, REEL; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.047µF, 16V, 10%, X5R, 0402, REEL; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.047Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro - 03AC3151 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro
03AC3151
Cap, 0.047Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro 03AC3151
CAP, 0.047µF, 16V, 10%, X5R, 0402, REEL; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 16V, 10%, X5R, 0402, REEL; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0717 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0717
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0717
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X5R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X5R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3151 33R0717
Product Name Cap, 0.047Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers