multicomp PRO SMD 0.027uF 16V Capacitor MC0402X273K160CT

Description
Cap Ceramic 0.027uF 16V X5R 10% Pad SMD 0402 85°C Product overview: MC0402X273K160CT from Multicomp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.027uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MC0402X273K160CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.027uF 16V X5R 10% Pad SMD 0402 85°C Product overview: MC0402X273K160CT from Multicomp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.027uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MC0402X273K160CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.027uF 16V Capacitor
60-MC0402X273K160CT
SMD 0.027uF 16V Capacitor 60-MC0402X273K160CT
Cap Ceramic 0.027uF 16V X5R 10% Pad SMD 0402 85°C Product overview: MC0402X273K160CT from Multicomp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.027uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MC0402X273K160CT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.027uF 16V X5R 10% Pad SMD 0402 85°C Product overview: MC0402X273K160CT from Multicomp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.027uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MC0402X273K160CT can be used for catalog matching and distributor lookup.

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.027 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0714 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.027 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0714
Multilayer Ceramic Capacitor, Mc Series, 0.027 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0714
Multilayer Ceramic Capacitor, MC Series, 0.027 F, 10%, X5R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.027 F, 10%, X5R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.027Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro - 03AC3150 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro
03AC3150
Cap, 0.027Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro 03AC3150
CAP, 0.027µF, 16V, 10%, X5R, 0402, REEL; Capacitance:27000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.027µF, 16V, 10%, X5R, 0402, REEL; Capacitance:27000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-MC0402X273K160CT 33R0714 03AC3150
Product Name SMD 0.027uF 16V Capacitor Multilayer Ceramic Capacitor, Mc Series, 0.027 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Cap, 0.027Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details