multicomp PRO Cap, 0.22Uf, 6.3V, Mlcc, 0402; Capacitance Multicomp Pro MC0402X224K6R3CT

Description
CAP, 0.22UF, 6.3V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, 0.22UF, 6.3V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Uf, 6.3V, Mlcc, 0402; Capacitance Multicomp Pro - 94W8586 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0402; Capacitance Multicomp Pro
94W8586
Cap, 0.22Uf, 6.3V, Mlcc, 0402; Capacitance Multicomp Pro 94W8586
CAP, 0.22UF, 6.3V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.22UF, 6.3V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Uf, 6.3V, Mlcc, 0402; Capacitance Multicomp Pro - 33R0705 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0402; Capacitance Multicomp Pro
33R0705
Cap, 0.22Uf, 6.3V, Mlcc, 0402; Capacitance Multicomp Pro 33R0705
CAP, 0.22UF, 6.3V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 0.22UF, 6.3V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8586
Product Name Cap, 0.22Uf, 6.3V, Mlcc, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers