multicomp PRO Cap, 0.1Μf, 16V, 5%, X5R, 0402, Reel; Capacitance Multicomp Pro MC0402X104J160CT

Description
CAP, 0.1µF, 16V, 5%, X5R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1µF, 16V, 5%, X5R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Μf, 16V, 5%, X5R, 0402, Reel; Capacitance Multicomp Pro - 97Y2146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 5%, X5R, 0402, Reel; Capacitance Multicomp Pro
97Y2146
Cap, 0.1Μf, 16V, 5%, X5R, 0402, Reel; Capacitance Multicomp Pro 97Y2146
CAP, 0.1µF, 16V, 5%, X5R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 16V, 5%, X5R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2146
Product Name Cap, 0.1Μf, 16V, 5%, X5R, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details