The Multicomp Pro Thick Film Resistor has a resistance value of 910 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 63 mW and is suitable for both flow and reflow soldering processes. The resistor is constructed in a compact 0402 package, making it lightweight and ideal for space-constrained applications. It features a minimum insulation resistance of 1,000 MΩ and can operate within a temperature range of -55°C to +155°C. The product is RoHS compliant, ensuring it meets environmental standards. This resistor is designed for general-purpose applications, providing reliable performance in various electronic circuits.
RESISTOR, THICK FILM, 910KOHM, 63mW, 1%; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K4441 |
| Product Name | Resistor, Thick Film, 910Kohm, 63Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |